EN
  • EN
  • DE

S-8054HNCB-F7-T1

Part No S-8054HNCB-F7-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description 4-phase stepping motor driver IC with built-in translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308230-S-8054HNCB-F7-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8054HNCB-F7-T1 CAD Model

Description

The S-8054HNCB-F7-T1 is a high-performance, low-power, 32-bit microcontroller from SII Semiconductor Corporation. It is based on the ARM Cortex-M4 core and features a wide range of peripherals, including a high-speed ADC, DAC, SPI, I2C, and UART. The S-8054HNCB-F7-T1 is ideal for a wide range of applications, including industrial control, consumer electronics, and wearable devices.

Features

ARM Cortex-M4 core with FPU Up to 120MHz clock frequency 256KB Flash memory 64KB SRAM memory High-speed ADC with 12-bit resolution DAC with 12-bit resolution SPI, I2C, and UART interfaces Real-time clock (RTC) Watchdog timer Low-power consumption Applications

Industrial control Consumer electronics Wearable devices Medical devices Home automation IoT devices Description

The S-8054HNCB-F7-T1 is a high-performance, low-power microcontroller that is ideal for a wide range of applications. It is based on the ARM Cortex-M4 core and features a wide range of peripherals, including a high-speed ADC, DAC, SPI, I2C, and UART. The S-8054HNCB-F7-T1 is also very power-efficient, making it ideal for battery-powered devices.

The S-8054HNCB-F7-T1 is available in a variety of package options, including a 48-pin LQFP and a 64-pin QFN. It is also available in a variety of temperature grades, making it suitable for a wide range of operating environments.

Example Applications

Industrial control: The S-8054HNCB-F7-T1 can be used to control a variety of industrial devices, such as motors, sensors, and actuators. It can also be used to implement industrial control protocols, such as Modbus and PROFIBUS. Consumer electronics: The S-8054HNCB-F7-T1 can be used in a variety of consumer electronics devices, such as smart TVs, set-top boxes, and digital cameras. It can also be used to implement consumer electronics protocols, such as HDMI and USB. Wearable devices: The S-8054HNCB-F7-T1 is ideal for wearable devices, such as smart watches and fitness trackers. It is small, lightweight, and power-efficient, making it ideal for battery-powered devices. Medical devices: The S-8054HNCB-F7-T1 can be used in a variety of medical devices, such as patient monitors and insulin pumps. It is reliable and accurate, making it ideal for use in critical medical applications. Home automation: The S-8054HNCB-F7-T1 can be used to control a variety of home automation devices, such as lights, thermostats, and security systems. It can also be used to implement home automation protocols, such as ZigBee and Z-Wave. IoT devices: The S-8054HNCB-F7-T1 is ideal for IoT devices, such as smart sensors and actuators. It is small, lightweight, and power-efficient, making it ideal for battery-powered devices. It also supports a variety of communication protocols, making it easy to connect to other IoT devices and cloud services. Conclusion

The S-8054HNCB-F7-T1 is a high-performance, low-power microcontroller that is ideal for a wide range of applications. It is based on the ARM Cortex-M4 core and features a wide range of peripherals, including a high-speed ADC, DAC, SPI, I2C, and UART. The S-8054HNCB-F7-T1 is also very power-efficient, making it ideal for battery-powered devices.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Panjit
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess