EN
  • EN
  • DE

S-1112B30PN-L6PTFG

Part No S-1112B30PN-L6PTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185242-S-1112B30PN-L6PTFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1112B30PN-L6PTFG CAD Model

Description

The S-1112B30PN-L6PTFG is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It's part of the S-1112 series of low-dropout (LDO) regulators and is designed to provide a stable and regulated 3.0V output voltage. The "PN" in the part number generally refers to the package type, usually a small outline transistor (SOT) package. This makes it suitable for a variety of portable and space-constrained applications.

Applications:

  • Portable Devices: Powering components in smartphones, tablets, and portable media players.
  • Wearable Electronics: Regulating voltage in smartwatches, fitness trackers, and other wearables.
  • Internet of Things (IoT) Devices: Providing stable power to sensors and communication modules.
  • Battery-Powered Equipment: Ensuring efficient power management in battery-operated devices.
  • Microcontroller Power Supply: Supplying a stable 3.0V to microcontrollers for reliable operation.

Features:

  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and precise 3.0V output.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and ensures safe operation.

Benefits:

  • Increased Battery Life: Low quiescent current and low dropout voltage contribute to prolonged battery runtime.
  • Stable System Performance: Accurate voltage regulation ensures reliable operation of connected devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection prevent damage from electrical faults and overheating.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Easy Integration: Simple to incorporate into existing circuits with minimal external components.

Additional Details:

The S-1112B30PN-L6PTFG provides a stable 3.0V regulated output. It operates from a specific input voltage range, typically slightly higher than the output voltage. The low dropout voltage enables it to function effectively even when the input voltage is close to the output voltage. It includes overcurrent protection and thermal shutdown features. The package is typically a SOT-23 or similar. Refer to the official datasheet from SII Semiconductor Corporation for detailed specifications, application notes, and package dimensions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess