EN
  • EN
  • DE

S-1170B20UC-OTF-G

Part No S-1170B20UC-OTF-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185295-S-1170B20UC-OTF-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1170B20UC-OTF-G CAD Model

Description

The S-1170B20UC-OTF-G is a voltage regulator IC manufactured by SII Semiconductor Corporation, designed to provide a stable and precise 2.0V output. It is particularly suited for applications where low power consumption and high accuracy are critical, such as battery-powered devices and portable electronics.

Applications:

  • Microcontrollers: Providing a stable supply voltage for reliable operation.
  • Low-Power Microprocessors: Powering processors in portable devices to maximize battery life.
  • Sensor Modules: Ensuring accurate readings by providing a stable voltage to sensors.
  • Memory Devices: Supplying regulated power to memory chips for data integrity.
  • Real-Time Clocks (RTCs): Maintaining accurate timekeeping with a stable voltage source.

Features:

  • Fixed 2.0V Output: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • High Output Voltage Accuracy: Ensures reliable operation of connected devices.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to overcurrent.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current significantly extends the operating time of battery-powered devices.
  • Reliable Operation: High output voltage accuracy ensures consistent performance of connected devices.
  • Protection Against Damage: Overcurrent protection prevents damage to both the regulator and the load.
  • Small Form Factor: Compact package allows for easy integration into small devices.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.

The S-1170B20UC-OTF-G is an ideal choice for applications requiring a stable and efficient 2.0V voltage regulator. Its low quiescent current and high output voltage accuracy make it well-suited for battery-powered devices where maximizing battery life is essential. The overcurrent protection feature adds an additional layer of safety, ensuring the long-term reliability of the system. The small package size further enhances its versatility, allowing it to be used in a wide range of portable and space-constrained applications. The use of a fixed output voltage simplifies the design process and reduces the number of external components needed, making it a cost-effective and easy-to-implement solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess