EN
  • EN
  • DE

S-1172B18MC-6DTFG

Part No S-1172B18MC-6DTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185308-S-1172B18MC-6DTFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1172B18MC-6DTFG CAD Model

Description

The S-1172B18MC-6DTFG is a positive voltage regulator IC manufactured by SII Semiconductor Corporation, designed to deliver a stable and precise 1.8V output. This LDO (Low Dropout) regulator is characterized by its low quiescent current and small package size, making it suitable for various portable and space-constrained applications. Built-in overcurrent protection and thermal shutdown features enhance the reliability and safety of the device.

Applications

  • Smartphones and Mobile Devices: Power regulation for core processors, memory, and peripherals.
  • Wearable Electronics: Voltage stabilization in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Providing a stable power source for sensors, communication modules, and microcontrollers.
  • Battery-Powered Instruments: Regulated power supply for portable measurement and testing equipment.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless communication chips.

Features

  • Fixed Output Voltage: 1.8V regulated output.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage differential.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection (OCP): Protects the device from overcurrent conditions.
  • Thermal Shutdown Protection (TSD): Prevents overheating and potential damage.
  • Small Package: Available in a compact SOT-23-5 or similar package for space-saving designs.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected circuits and components.
  • Extended Battery Life: Low quiescent current minimizes battery drain in portable applications.
  • Protection Against Overload: Overcurrent and thermal protection enhance system reliability.
  • Compact Footprint: Facilitates smaller and more efficient product designs.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.

Additional Details

The S-1172B18MC-6DTFG utilizes advanced CMOS technology for achieving low power consumption and high accuracy. It operates over a wide input voltage range and features excellent transient response. Its low dropout voltage characteristic allows efficient operation even with a small difference between input and output voltage. The device is typically available in a lead-free SOT-23-5 package, compliant with RoHS standards. Consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and package dimensions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess