EN
  • EN
  • DE

S-1206B46-U3T1G

Part No S-1206B46-U3T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.6V 0.25A SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 250mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1093388-S-1206B46-U3T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1206B46-U3T1G CAD Model

Description

The S-1206B46-U3T1G is a CMOS step-up DC-DC converter manufactured by SII Semiconductor Corporation. It's designed to efficiently boost voltage from a low input voltage source, making it suitable for applications powered by single-cell batteries or other low-voltage supplies. The device boasts a small package size and low current consumption, essential features for portable and battery-powered applications. It utilizes advanced circuit designs to minimize noise and ripple, ensuring stable and reliable operation. This particular model is designed to output 4.6V.

Applications

  • Portable Medical Devices: Used in glucose meters, pulse oximeters, and other handheld medical devices where stable voltage is required from a small battery.
  • Wearable Technology: Ideal for smartwatches, fitness trackers, and other wearables to step-up battery voltage for displays, sensors, and processing units.
  • IoT Devices: Found in wireless sensors, environmental monitors, and other IoT devices that require efficient power conversion from limited energy sources.
  • Bluetooth Headsets: Provides the necessary voltage for audio amplification and communication circuitry in Bluetooth headsets.
  • Single-Cell Battery Devices: Suitable for any device powered by a single-cell Lithium-ion or similar battery, requiring a higher voltage for operation.

Features

  • High Efficiency: Maximizes battery life through high efficiency across various load conditions.
  • Low Quiescent Current: Minimizes battery drain when the converter is not actively switching.
  • Small Package Size: SOT-23-6 package allows for integration in space-constrained designs.
  • Built-in Soft Start: Limits inrush current during startup to prevent voltage overshoot.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current draw.
  • Fixed Output Voltage: Provides a stable 4.6V output voltage.

Benefits

  • Extended Battery Life: The high efficiency and low quiescent current significantly extend battery life in portable devices.
  • Compact Solution: The small package enables integration in densely populated circuit boards.
  • Stable Output Voltage: Ensures reliable operation of connected devices by providing a consistent output voltage.
  • Robust Protection: The overcurrent protection safeguards both the converter and the connected load.
  • Simplified Design: Requires few external components, streamlining the design process and reducing BOM costs.
  • Reduced Noise: Minimizes noise and ripple to improve the performance of sensitive analog circuits.

Additional Details

The S-1206B46-U3T1G provides a fixed output voltage of 4.6V. The switching frequency is typically in the MHz range, allowing for smaller external components. The datasheet contains critical information on component selection (inductor, capacitors) and PCB layout recommendations for optimal performance. The device is RoHS compliant.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess