EN
  • EN
  • DE

S-1312C14-A4V1U3

Part No S-1312C14-A4V1U3
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185337-S-1312C14-A4V1U3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1312C14-A4V1U3 CAD Model

Description

The S-1312C14-A4V1U3 is a low-dropout (LDO) regulator manufactured by SII Semiconductor Corporation. It provides a stable and accurate 1.4V output voltage and is designed for applications where low power consumption and small size are critical. The A4V1U3 designation refers to the HSNT-4(1010) package, a compact surface-mount package. This LDO is suitable for various portable and battery-powered devices.

Applications

  • Mobile phones and smartphones for powering core logic and memory.
  • Wearable devices like smartwatches, fitness trackers, and other low-power devices.
  • IoT (Internet of Things) devices, including sensors and low-power communication modules.
  • Portable medical devices that require stable and efficient power.
  • Battery-powered handheld devices.

Features

  • Output Voltage: Fixed 1.4V output voltage.
  • Low Dropout Voltage: Enables efficient operation even when the input voltage is close to the output voltage.
  • Low Current Consumption: Minimizes power consumption, extending battery life.
  • High Accuracy: Provides a highly accurate and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Prevents damage from overheating.
  • HSNT-4(1010) Package: Compact surface-mount package for space-constrained applications.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low current consumption minimizes battery drain.
  • Protection Against Faults: Overcurrent protection and thermal shutdown enhance system reliability.
  • Compact Design: Small package size allows for use in miniature devices.
  • Simplified Circuit Design: Requires minimal external components.
  • Improved System Stability: Provides a stable power supply, reducing noise and voltage fluctuations.

Additional Details

The S-1312C14-A4V1U3 typically requires an input voltage slightly higher than 1.4V to operate correctly. The dropout voltage is very low, allowing it to maintain regulation even with a small voltage difference between input and output. External capacitors are typically required at the input and output for stability and improved transient response. The specific capacitor values and types should be chosen based on the recommendations in the datasheet. The HSNT-4(1010) package is designed for surface mounting on a PCB. Careful soldering techniques are essential to ensure proper connectivity. The datasheet specifies the operating temperature range, maximum power dissipation, and other important electrical characteristics. It is RoHS compliant, meaning it is free of hazardous substances.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess