The S-1711A2818-I6T1G is a voltage regulator IC manufactured by SII Semiconductor Corporation. It is a low-dropout (LDO) regulator designed to provide a stable and accurate 2.8V output voltage, even when the input voltage is close to the output voltage. Its low quiescent current and small package size make it suitable for a variety of portable and battery-powered applications.
Applications
- Portable Electronics: Specifically designed for voltage regulation in smartphones, tablets, and other mobile devices.
- Wearable Devices: Ideal for use in smartwatches, fitness trackers, and other wearable technology requiring a compact and efficient power solution.
- IoT Devices: Suited for use in sensors, wireless modules, and other IoT applications where stable power is crucial for reliable operation.
- Battery-Powered Systems: Optimized for battery-powered applications where low power consumption is critical to extend battery life.
- Microcontrollers and Microprocessors: Provides a stable and regulated voltage supply for microcontrollers and microprocessors in embedded systems.
Features
- Low Dropout Voltage: Ensures a stable output voltage even when the input voltage is very close to the output voltage.
- High Output Voltage Accuracy: Provides precise voltage regulation with minimal deviation from the specified output voltage (2.8V).
- Low Quiescent Current: Minimizes power consumption in standby mode, thereby extending battery life in portable devices.
- Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
- Thermal Shutdown Protection: Prevents overheating by automatically shutting down the regulator when the temperature exceeds a safe threshold.
- Small Package Size: Compact package design enables use in space-constrained applications.
Benefits
- Extended Battery Life: Low quiescent current and efficient voltage regulation contribute to longer battery life in portable devices.
- Stable and Reliable Operation: Precise and stable output voltage ensures consistent performance of connected devices, even under varying load conditions.
- Protection from Damage: Built-in overcurrent and thermal shutdown protection mechanisms safeguard both the regulator and the load from potential damage.
- Reduced Power Consumption: Low dropout voltage and high efficiency minimize power loss, leading to improved overall system efficiency.
- Simplified Design: Integrated protection features and compact size simplify the design process, reducing component count and board space.
Additional Details
The S-1711A2818-I6T1G operates over a specific input voltage range to provide a stable 2.8V output. It is available in a compact package for easy integration into various devices. Detailed electrical characteristics, thermal performance data, and package dimensions are provided in the official product datasheet. Consult the datasheet for complete specifications and application guidelines.