EN
  • EN
  • DE

S-1711A2833-I6T1G

Part No S-1711A2833-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185392-S-1711A2833-I6T1G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1711A2833-I6T1G CAD Model

Description

The S-1711A2833-I6T1G is a low dropout (LDO) voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable and precise 2.8V output voltage, even when the input voltage is close to the output voltage. This regulator is suitable for various applications that require efficient power management and low power consumption.

Applications

  • Portable Electronics: Used in devices like smartphones, tablets, and digital cameras to regulate voltage and extend battery life.
  • Wearable Devices: Ideal for smartwatches, fitness trackers, and other wearable technology requiring compact and efficient power solutions.
  • IoT Devices: Employed in sensors, wireless modules, and other IoT applications to ensure stable power for reliable data transmission and processing.
  • Battery-Powered Systems: Suitable for use in battery-powered applications where low power consumption is critical.
  • Microcontrollers: Provides a stable voltage supply for microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage level.
  • High Output Voltage Accuracy: Provides precise voltage regulation with minimal deviation from the target voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, contributing to longer battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe threshold.
  • Compact Package: Small package size enables use in space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and efficient voltage regulation help extend battery life in portable devices.
  • Stable and Reliable Operation: Precise output voltage ensures consistent performance of connected devices.
  • Protection from Damage: Overcurrent and thermal shutdown features protect the regulator and the connected load from potential damage.
  • Reduced Power Consumption: Low dropout voltage and high efficiency minimize power loss, improving overall system efficiency.
  • Simplified Design: Integrated protection features and compact size simplify the design process.

Additional Details

The S-1711A2833-I6T1G operates over a range of input voltages to provide a stable 2.8V output. This voltage regulator is available in a small package, allowing for easy integration into compact devices. Consult the product datasheet for detailed electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess