EN
  • EN
  • DE

S-24CS01ADP-G

Part No S-24CS01ADP-G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185745-S-24CS01ADP-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS01ADP-G CAD Model

Description

The S-24CS01ADP-G is a 1Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by SII Semiconductor Corporation. This device is a non-volatile memory solution, offering data storage that persists even when power is removed. It utilizes a 2-wire (I²C) serial interface for communication, making it easy to integrate with microcontrollers and other digital systems. The 1Kbit capacity is suitable for storing configuration data, serial numbers, and other small amounts of information.

Applications:

  • Consumer Electronics: Set-top boxes, DVD players, and other devices requiring storage of user settings.
  • Industrial Automation: Programmable logic controllers (PLCs), sensors, and data loggers for storing calibration data and configuration parameters.
  • Medical Devices: Portable medical equipment for storing device settings and patient information.
  • Automotive Electronics: Engine control units (ECUs) and infotainment systems for storing configuration data and diagnostic information.
  • Smart Cards: Memory cards for storing identification and authentication information.

Features:

  • Memory Size: 1Kbit (128 bytes)
  • Interface: 2-Wire (I²C) Serial Interface
  • Operating Voltage: 1.6V to 5.5V
  • Low Power Consumption: Low active and standby current
  • Data Retention: 100 years
  • Endurance: 1,000,000 Erase/Write Cycles
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-Pin DIP

Benefits:

  • Non-Volatile Memory: Ensures data is retained even when power is off.
  • Easy to Interface: Simple I²C interface simplifies communication with microcontrollers.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: Provides long-term data storage with high endurance and data retention.
  • Wide Operating Voltage Range: Allows for flexible power supply options.

Additional Details:

The S-24CS01ADP-G supports page write mode, enabling the writing of multiple bytes in a single operation, improving write efficiency. It includes a write protect feature that can be enabled to prevent accidental overwriting of the memory contents. The device is also RoHS compliant.

You May Also Be Interested in

Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess