EN
  • EN
  • DE

S-24CS02APH-TF-G

Part No S-24CS02APH-TF-G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Description 2-WIRE CMOS SERIAL E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185753-S-24CS02APH-TF-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS02APH-TF-G CAD Model

Description

The S-24CS02APH-TF-G is a 2Kbit EEPROM utilizing a 2-wire (I2C) serial interface, manufactured by SII Semiconductor Corporation. It is a non-volatile memory device designed for applications requiring the storage and retrieval of small amounts of data, such as configuration settings, calibration parameters, or user preferences. The device is electrically erasable and programmable, making it suitable for applications where data needs to be updated periodically.

Applications:

  • Consumer Electronics: Televisions, set-top boxes, DVD players, and other consumer devices for storing user settings and preferences.
  • Industrial Control: Programmable logic controllers (PLCs), sensors, and data loggers for storing calibration data and configuration parameters.
  • Medical Devices: Portable medical equipment for storing device settings and patient information.
  • Automotive Electronics: Engine control units (ECUs), infotainment systems, and instrument clusters for storing configuration data and diagnostic information.
  • Smart Cards: Memory cards and security tokens for storing identification and authentication data.

Features:

  • Memory Size: 2Kbit (256 bytes)
  • Interface: 2-Wire Serial Interface (I²C)
  • Operating Voltage: 1.6V to 5.5V
  • Low Power Consumption: Low active and standby current
  • Data Retention: 100 years
  • Endurance: 1,000,000 Erase/Write Cycles
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP-8

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy Integration: Simple I²C interface simplifies communication with microcontrollers.
  • Low Power Consumption: Suitable for battery-powered applications.
  • High Reliability: Ensures long-term data storage with high endurance and data retention.
  • Compact Size: Small package saves board space.

Additional Details:

The S-24CS02APH-TF-G includes a page write mode, enabling the writing of multiple bytes in a single operation, thereby increasing write speed. The device is also equipped with a write protect function to prevent accidental overwriting of data. The device conforms to RoHS standards.

You May Also Be Interested in

Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess