The S-24CS16A0I-I8T1G is a 16K-bit (2048 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This memory device is designed for storing small amounts of data that need to be retained even when power is removed. It's commonly used in various electronic devices for storing configuration settings, calibration data, and other non-volatile information.
Applications:
- Consumer Electronics: Used in televisions, set-top boxes, and audio equipment to store user preferences and settings.
- Industrial Equipment: Implemented in programmable logic controllers (PLCs) and data loggers for storing configuration and calibration data.
- Automotive Electronics: Found in engine control units (ECUs) and instrument clusters for storing vehicle configuration and diagnostic information.
- Medical Devices: Used in medical instruments to store calibration data and device settings.
- Security Systems: Utilized in alarm systems and access control systems for storing security codes and user data.
Features:
- 16K-bit (2048 x 8) Capacity: Provides ample storage for small data requirements.
- I2C Interface: Allows for easy communication with microcontrollers and other devices.
- Low Voltage Operation: Operates at a low voltage, making it suitable for battery-powered applications.
- Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
- Write Protect Function: Prevents accidental overwriting of data.
Benefits:
- Non-Volatile Memory: Retains data even when power is removed.
- Easy Integration: I2C interface simplifies communication with other devices.
- Low Power Consumption: Extends battery life in portable applications.
- Reliable Performance: SII Semiconductor Corporation is known for producing reliable memory devices.
- Data Protection: Write protect function prevents accidental data loss.
The S-24CS16A0I-I8T1G EEPROM uses the I2C (Inter-Integrated Circuit) serial communication protocol for data transfer. It typically operates at a voltage range of 1.8V to 5.5V. The device supports standard and fast I2C modes. Key specifications include the write cycle time, standby current, and operating temperature range. The write cycle time specifies the time required to write data to the memory, while the standby current indicates the current consumption when the device is idle. The operating temperature range defines the acceptable temperature range for reliable operation. Specific details regarding I2C addressing, timing characteristics, and package options can be found in the product datasheet. The write protect feature is usually implemented via a dedicated pin that, when asserted, prevents any write operations to the EEPROM.