EN
  • EN
  • DE

S-29194AFJA-TB

Part No S-29194AFJA-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305699-S-29194AFJA-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29194AFJA-TB CAD Model

Description

The S-29194AFJA-TB is a voltage detector manufactured by SII Semiconductor Corporation. Voltage detectors, also known as voltage supervisors or reset ICs, are essential for ensuring the proper operation of electronic systems. They monitor the supply voltage and generate a reset signal or other protective action when the voltage falls below a specified threshold, preventing data corruption and system failures.

Applications:

  • Microcontroller and Microprocessor Systems: Provides a reset signal during power-up, power-down, and brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of voltage regulators and DC-DC converters to ensure stable operation.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the system when the battery voltage is low.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a write protect sequence during voltage fluctuations.
  • Industrial Control Systems: Monitors power supply integrity in critical industrial applications.

Features:

  • High-Accuracy Voltage Detection: Precisely monitors the supply voltage level.
  • Low Current Consumption: Minimizes power drain, crucial for battery-powered applications.
  • Small Package Size: Enables compact and space-saving designs.
  • Built-in Hysteresis: Prevents oscillations around the detection threshold.
  • Open-Drain Output: Offers flexibility in interfacing with various logic circuits.

Benefits:

  • Increased System Reliability: Prevents malfunctions and ensures stable operation.
  • Data Integrity: Protects data from corruption during power-related events.
  • Extended Battery Life: Minimizes power consumption, maximizing battery runtime.
  • Simplified Circuit Design: Reduces the number of external components required.
  • Cost-Effective: Provides a reliable voltage monitoring solution at a competitive price.

Additional Details:

The S-29194AFJA-TB is typically available in a small surface-mount package, such as SOT-25. The '194' in the part number likely indicates a detection voltage in the vicinity of 1.94V. The device likely features an open-drain output, requiring an external pull-up resistor. The 'AFJA' prefix indicates a specific set of internal parameters and voltage thresholds. The 'TB' suffix likely signifies tape and reel packaging for automated assembly. Always consult the official datasheet from SII Semiconductor Corporation for comprehensive specifications, including detection voltage accuracy, hysteresis voltage, operating temperature range, and output characteristics. The datasheet will also specify the recommended pull-up resistor value for the open-drain output and other critical design considerations. Adherence to the datasheet specifications is essential for ensuring proper and reliable operation of the device.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess