The S-29L220AFS-TB is a voltage detector IC produced by SII Semiconductor Corporation. Its primary function is to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a specified threshold. This protects the system from malfunctioning due to insufficient voltage.
Applications
- Microcontroller Reset Circuits
- Power Supply Monitoring
- Battery-Powered Devices
- Portable Electronics
- Industrial Control Systems
Features
- High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset functionality.
- Low Current Consumption: Extends battery life in portable applications.
- Built-in Hysteresis: Prevents output oscillation due to voltage fluctuations near the threshold.
- Open-Drain Output: Allows for flexible connection to different logic levels.
- Small Package: Available in a compact package suitable for space-constrained applications.
Benefits
- Protects Microcontrollers: Prevents erratic behavior and data corruption caused by undervoltage conditions.
- Ensures Reliable System Startup: Provides a clean reset signal for proper system initialization.
- Extends Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
- Reduces External Components: Integrated hysteresis simplifies circuit design and minimizes the need for external components.
- Enhances System Stability: Prevents false resets caused by noise or voltage fluctuations.
Additional Details
The S-29L220AFS-TB has a detection voltage of 2.2V. The AFS likely refers to a specific combination of features related to temperature compensation and output type. The TB suffix indicates a specific tape and reel packaging for automated assembly processes. The operating temperature range is typically between -40°C to +85°C. The open drain output requires a pull-up resistor. The device is typically used in embedded systems to ensure proper operation during power-up and power-down sequences, as well as during periods of low battery voltage.