EN
  • EN
  • DE

S-80725AH-BN-T1

Part No S-80725AH-BN-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308288-S-80725AH-BN-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80725AH-BN-T1 CAD Model

Description

The S-80725AH-BN-T1 is a voltage detector manufactured by SII Semiconductor Corporation. This type of device is used to monitor the supply voltage in electronic circuits. When the voltage falls below a specific threshold, the detector generates a reset signal. This reset signal is critical for preventing erratic operation, data corruption, and potential damage to microcontrollers, CPUs, and other sensitive electronic components caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures a reliable reset for microcontrollers during power-up or brown-out situations.
  • CPU Reset Circuits: Monitors the voltage supplied to the CPU and initiates a reset when it drops below a safe level.
  • Power Supply Monitoring: Provides continuous monitoring of power supply voltages and alerts when the voltage falls outside of acceptable limits.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the voltage gets too low.
  • Industrial Control Systems: Protecting sensitive electronics from voltage fluctuations in industrial environments.

Features

  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Voltage Detection: Detects voltage drops with high precision, ensuring reliable reset operation.
  • Small Package: Available in compact packages for space-constrained designs.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • Built-in Hysteresis: Prevents output oscillation caused by small voltage fluctuations.
  • Open Drain Output: Provides flexibility in interfacing with various logic circuits.

Benefits

  • Improved System Reliability: Prevents data corruption and ensures proper system function during undervoltage events.
  • Reduced System Downtime: Minimizes system failures due to voltage drops.
  • Simplified Circuit Design: Reduces the need for external components.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Protection of Sensitive Components: Safeguards electronic components from potential damage caused by voltage irregularities.

Additional Details

The S-80725AH-BN-T1 has a detection voltage of 2.5V. The output type is N-channel open drain. The "-BN-T1" likely refers to the specific packaging and taping options for automated assembly. The typical operating temperature range is -40°C to +85°C.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
AMCC
Lowest to $3.2617
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess