EN
  • EN
  • DE

S-29L294ADFE

Part No S-29L294ADFE
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description CMOS SERIAL EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306452-S-29L294ADFE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29L294ADFE CAD Model

Description

The S-29L294ADFE is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage drops below a defined threshold. This prevents malfunctions caused by insufficient voltage supply.

Applications

  • Microcontroller Reset Circuits
  • Power Supply Monitoring
  • Battery-Powered Devices
  • Automotive Systems
  • Industrial Control Equipment

Features

  • Highly Accurate Detection Voltage: Ensures precise voltage monitoring for reliable reset functionality.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents output chattering due to small voltage fluctuations around the threshold.
  • CMOS Output: Provides a clean, rail-to-rail output signal for direct interfacing with digital circuits.
  • Small Package: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Protects Microcontrollers: Prevents data corruption and erratic behavior caused by undervoltage conditions.
  • Ensures Reliable System Startup: Provides a clean reset signal to guarantee proper system initialization after a power failure or brownout.
  • Extends Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
  • Improves System Stability: Hysteresis feature prevents false triggering and ensures stable operation.
  • Simplifies Circuit Design: Requires minimal external components, reducing board space and cost.

Additional Details

The S-29L294ADFE has a detection voltage of 2.94V. The ADFE suffix likely specifies a combination of particular features, such as specific hysteresis characteristics, temperature compensation, or output drive strength settings. The operating temperature range typically spans from -40°C to +85°C. The CMOS output enables direct connection to various digital circuits without the need for additional level shifting. The device is essential for ensuring reliable operation in embedded systems, particularly those reliant on stable power supplies.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess