The S-3511AEFJ-TB-01-G is a voltage detector IC from SII Semiconductor Corporation, designed for precise voltage monitoring and reset functions in various electronic devices. This IC ensures system stability by providing a reset signal when the supply voltage drops below a predetermined threshold. Its features include low current consumption, high accuracy, and a compact package, making it ideal for battery-powered and space-constrained applications.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery management systems
- Portable electronic devices
- Industrial control systems
Features
- High-precision voltage detection: Accurate monitoring of supply voltage.
- Ultra-low current consumption: Extends battery life in portable devices.
- Compact SOT-25A package: Suitable for space-constrained applications.
- Hysteresis characteristics: Prevents false triggering due to voltage fluctuations.
- Built-in delay circuit: Eliminates the need for external delay components.
Benefits
- Improved system reliability: Prevents system malfunctions due to voltage drops.
- Extended battery life: Low power consumption ensures longer operational time.
- Reduced board space: Compact package minimizes PCB footprint.
- Stable operation: Hysteresis provides reliable reset signals even with noisy power supplies.
- Simplified design: Integrated delay simplifies circuit design and reduces component count.
Additional Details
The S-3511AEFJ-TB-01-G operates over a wide temperature range, typically from -40°C to +85°C. The detection voltage is factory-set to ensure accuracy. This IC is designed to provide a reliable and efficient voltage monitoring solution for a variety of electronic systems. The S-3511 series offers a range of detection voltage options, allowing designers to select the most appropriate threshold for their application. The output is typically an N-channel open drain output. The internal delay time helps ensure that the microcontroller or other digital circuitry has sufficient time to stabilize after a voltage drop is detected.