EN
  • EN
  • DE

S-35380A-T8T1

Part No S-35380A-T8T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306689-S-35380A-T8T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-35380A-T8T1 CAD Model

Description

The S-35380A-T8T1 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor a voltage level and assert a reset signal (or other defined output) when the voltage falls below a specified threshold. This functionality is critical for ensuring the stable and reliable operation of electronic systems, especially those incorporating microcontrollers.

Applications

  • Microcontroller Reset Circuits: Ensures proper initialization of microcontrollers during power-up or voltage dips, preventing erratic behavior.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective shutdowns or alarms to prevent damage.
  • Battery-Powered Devices: Prevents deep discharge of batteries, prolonging their lifespan and protecting the device from damage.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, ensuring safe and reliable operation.
  • Automotive Electronics: Supervises voltage levels within vehicle systems, contributing to overall safety and performance.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system performance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation, even when the voltage fluctuates.
  • Small Package Size: Allows for compact designs and easy integration into a variety of electronic devices.
  • Open-Drain Output: Offers flexibility in interfacing with different types of microcontrollers and other circuits.

Benefits

  • Improved System Reliability: Protects electronic devices from damage due to voltage fluctuations and ensures stable operation.
  • Extended Battery Life: Prevents deep discharge of batteries, prolonging their usable life and reducing the need for frequent replacements.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring, simplifying the overall design process.
  • Faster Development Time: Provides a readily available solution for voltage detection and reset functionality, speeding up the development process.
  • Enhanced Safety: Ensures safe operation by detecting and responding to voltage anomalies, preventing potential hazards.

Additional Details

The S-35380A-T8T1 is commonly packaged in a small SOT-25 package. The detection voltage is typically around 1.8V, indicated by the T8 in the part number, but this should be verified with the official datasheet from SII Semiconductor Corporation. It operates reliably over a wide temperature range, often between -40°C and +85°C. A pull-up resistor is required for the open-drain output to function correctly. The datasheet provides valuable information regarding recommended resistor values and operating conditions. Always consult the datasheet for accurate specifications and optimal performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess