EN
  • EN
  • DE

S-35390A-J8T1G

Part No S-35390A-J8T1G
Manufacturer SII Semiconductor Corporation
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.3 V to 5.5 V
Current - Timekeeping (Max) 0.93μA to 1.1μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOP-J
Win Source Part Number 027838-S-35390A-J8T1G
Family Name S-35390
Introduction Date August 16, 2004
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-35390A-J8T1G CAD Model

Description

This clock/calendar electronic component is a product from SII Semiconductor Corporation.

  • Packaging: Reel
  • Mounting Type: SMD (SMT)
  • Features: Alarm and leap year function
  • Memory Size: -
  • Date Format: YY-MM-DD-dd
  • Voltage Supply, Battery: -
  • Current Timekeeping: 0.93μA to 1.1μA @ 3V to 5V
  • Family: S-35390
  • Category: Integrated circuits
  • Operating Temperature: -40°C to 85°C
  • Case/Package: 8-SOP-J
  • Alternative Parts: PT7C43390WE, RS5C372A-F, and PCF8563T/F4,112
  • Introduction Date: August 16, 2004
  • ECCN: EAR99
  • Made in: Japan
  • Estimated EOL Date: 2024

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8258 $53.6770
150+ $0.6776 $101.6400
230+ $0.6564 $150.9720
315+ $0.6352 $200.0880
410+ $0.6141 $251.7810
545+ $0.5505 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess