EN
  • EN
  • DE

S-6451AC-TCT1U

Part No S-6451AC-TCT1U
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307686-S-6451AC-TCT1U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-6451AC-TCT1U CAD Model

Description

The S-6451AC-TCT1U is a voltage detector IC from SII Semiconductor Corporation. It monitors voltage levels in electronic circuits and provides an output signal when the voltage drops below a specified threshold. This is crucial for ensuring the reliable operation of various electronic devices and systems.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, preventing erratic behavior and ensuring proper initialization.
  • Battery Management Systems: Monitors battery voltage in portable devices and initiates low-power modes or shutdowns to conserve battery life and prevent deep discharge.
  • Power Failure Detection: Detects interruptions in the main power supply and switches to backup power sources to maintain continuous operation.
  • Data Protection: Protects data stored in volatile memory during power outages by enabling write-protect functions.
  • Industrial Control Systems: Monitors power supply stability in industrial equipment to prevent malfunctions and ensure safe operation.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels with minimal error.
  • Low Current Consumption: Minimizes power drain on the system, making it suitable for battery-powered applications.
  • Hysteresis: Prevents oscillations around the threshold voltage, ensuring stable and reliable operation.
  • Small Package Size: Allows for integration into compact and space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably in a variety of environmental conditions.

Benefits:

  • Improved System Reliability: Prevents data corruption and system malfunctions caused by low voltage conditions.
  • Extended Battery Life: Low power consumption helps to prolong the operating time of battery-powered devices.
  • Simplified Circuit Design: Integration of voltage detection functionality reduces component count and board space.
  • Enhanced System Protection: Protects sensitive components from damage due to overvoltage or undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details:

The S-6451AC-TCT1U likely includes a built-in delay circuit to prevent false resets due to transient voltage drops. The detection voltage is factory-set and can be selected to meet specific application requirements. Refer to the datasheet for detailed electrical specifications, including the threshold voltage, hysteresis voltage, and operating current.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess