EN
  • EN
  • DE

S-80127CNMC-JKM-T2

Part No S-80127CNMC-JKM-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063154-S-80127CNMC-JKM-T2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-80127CNMC-JKM-T2 CAD Model

Description

The S-80127CNMC-JKM-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation, belonging to their S-801 Series. This series is known for its ultra-low current consumption and high-precision voltage detection, making it suitable for various battery-powered and voltage monitoring applications. This particular model comes in a compact SOT-23-5 package.

Applications

  • Microcontroller Reset Circuits: Ensures a reliable reset of a microcontroller during power-up or voltage drop conditions.
  • Battery Monitoring: Provides an indication of low battery voltage in portable devices, preventing unexpected shutdowns.
  • Power Failure Detection: Detects interruptions in the main power supply and triggers appropriate actions, such as data backup.
  • Memory Backup Systems: Protects data stored in volatile memory by switching to a backup power source during power outages.
  • Portable Electronics: Ideal for use in mobile phones, tablets, wearable devices, and other battery-operated equipment.

Features

  • Ultra-Low Current Consumption: Minimizes battery drain with a typical current consumption of 0.8 μA.
  • High-Precision Detection Voltage: Offers accurate voltage monitoring with a detection threshold around 2.7V.
  • Hysteresis Characteristics: Includes built-in hysteresis to prevent oscillations and ensure stable operation near the detection threshold.
  • Wide Operating Voltage Range: Operates reliably over a broad range of input voltages.
  • Compact Package: Comes in a small SOT-23-5 package, saving valuable board space.
  • N-Channel Open Drain Output: Provides a flexible output configuration for interfacing with different circuits.

Benefits

  • Extended Battery Life: The ultra-low current consumption significantly extends the operating time of battery-powered devices.
  • Reliable Voltage Monitoring: The high-precision detection voltage ensures accurate and dependable voltage supervision.
  • Stable Operation: The hysteresis characteristics prevent unwanted oscillations and enhance system stability.
  • Space-Saving Design: The compact SOT-23-5 package allows for efficient use of board space.
  • Simplified System Design: Requires minimal external components, reducing complexity and cost.
  • Improved System Reliability: Prevents system malfunctions caused by undervoltage conditions.

Additional Details

The S-80127CNMC-JKM-T2 operates over a temperature range of -40°C to +85°C. The detection voltage is typically 2.7V. The output is an N-channel open drain, requiring a pull-up resistor for proper operation. The inclusion of hysteresis ensures a clean and stable output signal. This device is designed for high reliability and long-term stability in demanding applications.

Overall, the S-80127CNMC-JKM-T2 from SII Semiconductor Corporation is a robust and efficient voltage detector, providing reliable voltage monitoring and reset functionality in a small package with minimal power consumption, making it ideal for portable and battery-powered applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,400 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess