The S-8054ALR-LN-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This ensures the reliable operation of microcontrollers and other sensitive components.
Applications:
- Microcontroller reset circuits: The primary application is providing a reliable reset signal to microcontrollers when the power supply voltage drops below the minimum operating level.
- Power management systems: Used in power management circuits to monitor voltage rails and trigger protective actions such as shutting down non-essential components to conserve power.
- Battery-powered devices: Critical in battery-operated devices to prevent malfunction or data corruption when the battery voltage is low.
- Industrial control systems: Monitoring power supplies in industrial equipment to ensure safe and controlled operation.
- Automotive electronics: Safeguarding sensitive electronic components in automotive applications from voltage fluctuations.
Features:
- Low Supply Current: Designed for minimal power consumption, making it suitable for battery-powered applications.
- High-Precision Detection Voltage: Offers accurate voltage detection, ensuring a reliable reset signal.
- Hysteresis Characteristics: Built-in hysteresis prevents oscillations during voltage transitions.
- Small Package: Available in compact packages for space-constrained applications.
- Wide Operating Voltage Range: Operates over a broad range of input voltages.
Benefits:
- Improved System Reliability: Prevents malfunctions and data corruption caused by low voltage conditions.
- Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
- Simplified Circuit Design: Integrates all necessary functions for voltage detection into a single chip.
- Reduced Component Count: Minimizes the number of components required in a circuit.
- Enhanced System Safety: Protects sensitive electronic components from damage due to voltage fluctuations.
The S-8054ALR-LN-T1 typically features a specific detection voltage (e.g., 4.4 V). This information is vital for selecting the appropriate voltage detector for a particular application. The device is usually available in a small SOT-23 package or similar. It's crucial to consult the datasheet to confirm the exact detection voltage, package type, operating temperature range, and other electrical characteristics. Understanding these details ensures proper integration and optimal performance within the intended circuit. The output is generally an active low reset signal. It's a cost-effective and efficient solution for implementing voltage monitoring and reset functionality in a wide variety of electronic devices.