EN
  • EN
  • DE

S-80724AL-AM-T1

Part No S-80724AL-AM-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308283-S-80724AL-AM-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80724AL-AM-T1 CAD Model

Description

The S-80724AL-AM-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. Voltage detectors, like the S-80724AL-AM-T1, are essential components in electronic circuits, designed to monitor the supply voltage and generate a reset signal when it falls below a specific threshold. This protects the system from malfunctioning due to insufficient voltage, ensuring data integrity and stable operation.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing incorrect operation.
  • CPU Reset Circuits: Monitors CPU voltage levels and initiates a reset when the voltage drops below a safe level.
  • Power Management Systems: Implements voltage monitoring to maintain system stability.
  • Battery-Powered Devices: Monitors battery voltage to prevent operation below the minimum voltage, maximizing battery lifespan and system reliability.
  • Industrial Control Equipment: Provides a safety mechanism to protect sensitive industrial equipment from voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, extending the battery life in portable applications.
  • High-Accuracy Detection Voltage: Ensures accurate voltage monitoring and precise reset functionality.
  • Small Package Size: Facilitates integration into compact electronic devices with limited space.
  • Wide Operating Voltage Range: Designed to operate reliably across a wide range of input voltages.
  • Built-in Hysteresis: Prevents oscillation and ensures stable output even with slight voltage fluctuations.
  • N-Channel Open Drain Output: Offers flexible connection options to other circuits.

Benefits

  • Improves System Reliability: Prevents data corruption and erratic behavior caused by voltage drops.
  • Reduces System Downtime: By preventing malfunctions, the S-80724AL-AM-T1 helps minimize system downtime and maintain operational integrity.
  • Simplifies Circuit Design: Integrated features reduce the need for external components.
  • Extends Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Protects Electronic Components: Prevents damage to sensitive components due to voltage fluctuations.

Additional Details

The S-80724AL-AM-T1 has a detection voltage of 2.4V. The output type is N-channel open drain. The "-AM-T1" likely refers to the specific packaging and taping specifications for automated assembly. The operating temperature range is usually -40°C to +85°C. It is used in a variety of applications where a reliable voltage monitoring and reset function is required.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
Panjit
Lowest to $6.9300
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess