EN
  • EN
  • DE

S-80725AN-EN-T1

Part No S-80725AN-EN-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308294-S-80725AN-EN-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80725AN-EN-T1 CAD Model

Description

The S-80725AN-EN-T1 is a voltage detector IC produced by SII Semiconductor Corporation. This device is designed to monitor the input voltage and generate a reset signal when the voltage drops below a predefined threshold. This functionality is critical in ensuring the stable and reliable operation of microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up and voltage dips, preventing erratic behavior.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, enabling protective measures.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure consistent performance.
  • System Voltage Supervision: Supervises voltage levels in embedded systems to ensure stable operation.
  • Industrial Automation: Protects industrial equipment from voltage fluctuations.

Features

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset generation.
  • Hysteresis Characteristics: Prevents oscillation around the threshold voltage, ensuring stable operation.
  • Small Package Size: Suitable for compact electronic designs where space is limited.
  • Wide Operating Temperature Range: Operates reliably in a wide range of environmental conditions.

Benefits

  • Improved System Stability: Prevents malfunctions and ensures consistent performance of microcontrollers.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Cost-Effective Solution: Provides a reliable voltage detection function at a reasonable cost.
  • Prevention of Data Corruption: Protects against data corruption during power loss by triggering a reset.

The S-80725AN-EN-T1 is typically available in small surface-mount packages such as SOT-23. The part number suggests a detection voltage close to 2.5V, although specific voltage thresholds are defined in the product datasheet. The device offers a CMOS output. Its primary use is to provide a reset signal when the supply voltage falls below this threshold. Careful review of the datasheet is crucial to ascertain the exact voltage threshold, output type, and other critical performance characteristics.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess