The S-80729AN-DS-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component monitors the supply voltage and issues a reset signal when the voltage falls below a specific threshold, protecting microcontrollers and other voltage-sensitive components from malfunctions caused by low voltage conditions. The "DS" probably indicates a specific detection voltage and output configuration within the S-80729AN series, and "-T1" typically signifies tape and reel packaging for automated assembly processes.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power management systems
- Battery-powered devices
- Industrial control systems
Features
- Precise voltage detection: Ensures accurate voltage monitoring for reliable reset operations.
- Low current consumption: Minimizes power drain, making it suitable for battery-operated applications.
- Wide operating voltage range: Adapts to various voltage levels in different applications.
- Small package size: Enables compact designs and efficient board space utilization.
- Built-in hysteresis: Prevents false resets due to voltage fluctuations near the threshold voltage.
Benefits
- Protects microcontrollers from operating incorrectly due to undervoltage conditions.
- Extends battery life in portable electronic devices.
- Enhances system reliability by guaranteeing proper reset procedures.
- Simplifies circuit design with integrated functionalities.
- Reduces PCB footprint thanks to its compact form factor.
Technical Specifications
The S-80729AN-DS-T1 typically features a specific detection voltage (consult the datasheet for the exact value for the "DS" variant - likely around 2.9V). It operates within a specified voltage range, generally between 1.0V and 10.0V. The supply current is very low, typically in the microampere range. It is usually provided in a SOT-23 package suitable for surface mount technology (SMT). The output type is typically N-channel open drain or CMOS output. The "-T1" designates tape and reel packaging. Refer to the official datasheet for precise electrical specifications, including the detection voltage, timing diagrams, and other critical parameters relevant to the "DS" configuration.
The S-80729AN-DS-T1 is a reliable voltage detector designed for applications needing precise voltage monitoring and reset control. The "DS" designation implies a particular voltage threshold and output behavior that must be verified against the component's datasheet for accurate implementation.