The S-80740AL-A4-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the supply voltage in electronic circuits and generate a reset signal when the voltage falls below a pre-determined threshold, protecting the system from malfunctions and data corruption caused by undervoltage conditions.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power management systems
- Battery-powered devices
- Industrial control equipment
Features
- Detection Voltage: 4.0V
- High Accuracy: ±2.0%
- Low Current Consumption: 0.8 μA (TYP.)
- Operating Voltage Range: 0.65 V to 10.0 V
- Output Type: N-channel open drain
- Package: SOT-23-5
- Operating Temperature Range: -40°C to +85°C
- Hysteresis: 5% (TYP.)
Benefits
- Ensures stable and reliable system operation by preventing malfunctions caused by undervoltage.
- Prolongs battery life in portable devices due to its low current consumption.
- Provides precise voltage monitoring with its high-accuracy detection voltage.
- Offers a simple and effective reset function for microcontrollers and CPUs.
- Saves valuable board space due to the compact SOT-23-5 package.
- Provides reliable performance over a wide range of operating temperatures.
Additional Details
The S-80740AL-A4-T1 incorporates hysteresis to improve noise immunity and prevent output oscillations near the threshold voltage. The N-channel open-drain output allows for easy level shifting and flexible connection to various microcontroller or logic circuits. This voltage detector is essential in applications where maintaining a stable supply voltage is critical for proper operation.