EN
  • EN
  • DE

S-80742AN-D6

Part No S-80742AN-D6
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308371-S-80742AN-D6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80742AN-D6 CAD Model

Description

The S-80742AN-D6 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This function is crucial for protecting microcontrollers and other sensitive components from malfunctioning due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by resetting it during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies and generating an alarm or shutdown signal if the voltage drops below a safe level.
  • Battery-Powered Devices: Protecting battery-powered devices from deep discharge by disabling the load when the battery voltage is low.
  • System Monitoring: General-purpose voltage monitoring in various electronic systems.

Features

  • High Accuracy: Precise voltage detection threshold for reliable operation.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Open Drain Output: Allows for flexible connection to various logic circuits.
  • Wide Operating Voltage Range: Suitable for a variety of applications.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Protection of Sensitive Components: Protects microcontrollers and other components from damage due to low voltage.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection and reset functions into a single chip, simplifying circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and protection.

Additional Details

The S-80742AN-D6 typically features a fixed detection voltage. The exact voltage and other specifications, such as the release voltage, output type (N-channel open drain), and operating temperature range, are detailed in the manufacturer's datasheet. It is typically used in conjunction with a pull-up resistor connected to the output pin to generate a high-level signal when the voltage is above the threshold and a low-level signal when it is below the threshold. The device usually comes in a SOT-23-5 or similar small package. Consult the datasheet for specific electrical characteristics, timing diagrams, and application circuit examples. The 'D6' suffix likely refers to a specific detection voltage threshold within the S-80742 series.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess