EN
  • EN
  • DE

S-80742SN-D6

Part No S-80742SN-D6
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308376-S-80742SN-D6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80742SN-D6 CAD Model

Description

The S-80742SN-D6 is a voltage detector IC manufactured by SII Semiconductor Corporation. Its primary function is to monitor voltage levels within electronic circuits and provide a reset signal when the voltage falls below a predefined threshold. This ensures stable operation of microcontrollers and other sensitive components by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Essential for reliable microcontroller operation, resetting the device during power-up sequences, brown-out conditions, or voltage drops.
  • Power Supply Monitoring: Protecting systems by monitoring power supply output and initiating alarms or shutdowns when voltage falls below safe levels.
  • Battery-Powered Devices: Extending battery life by disabling the load when the battery voltage drops to a critical level.
  • Embedded Systems: Provides a reliable voltage monitoring solution in various embedded systems.

Features

  • Accurate Voltage Detection: Provides precise threshold voltage detection for reliable operation.
  • Low Current Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Open-Drain Output: Offers flexibility in interfacing with various logic circuits.
  • Wide Operating Voltage Range: Functions reliably across a range of supply voltages.

Benefits

  • Improved System Reliability: Reduces the risk of system errors and malfunctions due to voltage fluctuations.
  • Protection of Critical Components: Safeguards microcontrollers and other components from damage caused by low voltage conditions.
  • Extended Battery Life: Low power consumption helps to maximize battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection and reset functions, simplifying board layout.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution.

Additional Details

The S-80742SN-D6 features a fixed detection voltage threshold, and the 'D6' suffix likely represents a specific voltage level within the series. It typically has an open-drain output configuration, requiring an external pull-up resistor. Specific characteristics, such as the detection voltage, release voltage, and operating temperature range, are detailed in the manufacturer's datasheet. Refer to the datasheet for electrical characteristics, timing diagrams, and example application circuits. This device is often available in a SOT-23-5 package or similar. It's important to consult the manufacturer's datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,629 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess