The S-80750SL-EE-T1 is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. It is commonly used in various electronic applications to ensure stable operation and prevent malfunction due to voltage fluctuations.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power management systems
- Battery-powered devices
- Industrial control systems
Features
- High-precision detection voltage: 5.0V
- Low current consumption
- Operating voltage range: Typically 1.1V to 10V (check datasheet for exact specs)
- Output type: N-channel open drain
- Small package size: SOT-23-5
- Built-in hysteresis
Benefits
- Ensures stable system operation by detecting voltage drops
- Prevents data corruption and system errors
- Reduces the risk of hardware damage due to undervoltage conditions
- Extends battery life in portable devices due to low current consumption
- Simplifies circuit design with integrated functions
- Offers reliable performance in various operating conditions
The S-80750SL-EE-T1 offers a precise and reliable way to monitor voltage levels in a wide range of electronic devices. Its small size and low power consumption make it suitable for portable and battery-powered applications. The built-in hysteresis prevents chattering and ensures a clean reset signal. The device is supplied in a SOT-23-5 package for easy surface mount assembly.
Technical Specifications:
Please refer to the official datasheet from SII Semiconductor Corporation for detailed technical specifications, including:
- Detection voltage temperature characteristics
- Release voltage
- Operating temperature range
- Maximum ratings
- Electrical characteristics