EN
  • EN
  • DE

S-80777AN-J8-T1

Part No S-80777AN-J8-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308425-S-80777AN-J8-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80777AN-J8-T1 CAD Model

Description

The S-80777AN-J8-T1 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage falls below a specific threshold. Its primary function is to protect sensitive electronic components from damage due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring microcontrollers start properly after a power interruption or undervoltage event.
  • Power Management Systems: Monitoring the voltage rails to maintain stable power delivery to various components.
  • Battery-Powered Devices: Protecting batteries from deep discharge by shutting down the device when the battery voltage drops below a safe level.
  • Industrial Control Systems: Monitoring power supply voltages to prevent equipment malfunction due to voltage fluctuations.
  • Consumer Electronics: Ensuring stable operation and preventing data corruption in devices like smartphones, tablets, and digital cameras.

Features

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels with minimal error.
  • Low Current Consumption: Minimizing power drain, making it suitable for battery-powered applications.
  • Small Package Size: Compact design for easy integration into space-constrained applications.
  • Built-in Hysteresis: Prevents oscillation around the threshold voltage, ensuring a stable reset signal.
  • Wide Operating Temperature Range: Reliable performance in diverse environmental conditions.

Benefits

  • Protection Against Undervoltage: Prevents damage to sensitive components by detecting and responding to undervoltage conditions.
  • Stable System Operation: Ensures reliable system performance by providing a clean and accurate reset signal.
  • Extended Battery Life: Low power consumption helps to prolong the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and lowering costs.
  • Improved System Reliability: Robust design and accurate voltage detection contribute to overall system reliability.

Technical Details

The S-80777AN-J8-T1 typically operates within a specified voltage range, and its threshold voltage is precisely calibrated. It features a built-in hysteresis to prevent erratic switching behavior. The device is available in a small SOT-23 package, making it suitable for high-density circuit board designs. Its low quiescent current ensures minimal power consumption, which is critical for battery-operated devices. The device also boasts excellent temperature stability, maintaining accurate voltage detection across a wide range of operating temperatures. Detailed specifications, including threshold voltage, hysteresis voltage, and operating temperature range, are available in the manufacturer's datasheet.

You May Also Be Interested in

Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess