EN
  • EN
  • DE

S-80793SN-7Q-T1

Part No S-80793SN-7Q-T1
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836436-S-80793SN-7Q-T1
Ultra Librarian 3D Model Ultra Librarian S-80793SN-7Q-T1 CAD Model

Description

The S-80793SN-7Q-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This ensures stable operation of the system by preventing malfunctions caused by undervoltage conditions.

Applications:

  • Microcontroller reset circuits for preventing erratic operation.
  • Power supply monitoring to detect undervoltage conditions.
  • Battery-powered devices for low battery detection.
  • CPU voltage monitoring for system stability.
  • Backup power systems for detecting main power failures.

Features:

  • Detection Voltage: Specific detection voltage level (e.g., 2.7V, 3.0V, etc., depending on the exact variant).
  • Low Current Consumption: Minimizes power drain on the monitored circuit.
  • High Accuracy: Precise voltage detection for reliable operation.
  • Small Package: Compact size for space-constrained applications.
  • Open-Drain Output: Flexible output configuration for various circuit designs.
  • Hysteresis: Prevents oscillation around the threshold voltage.
  • Operating Temperature Range: Wide operating temperature range for use in various environments.

Benefits:

  • Reliable Voltage Monitoring: Ensures stable system operation by detecting undervoltage conditions.
  • Low Power Consumption: Extends battery life in portable devices.
  • Accurate Voltage Detection: Prevents false triggers and ensures reliable reset operation.
  • Compact Design: Saves board space in space-constrained applications.
  • Flexible Output Configuration: Can be easily integrated into various circuit designs.
  • Prevents Oscillation: Hysteresis eliminates false triggering due to noise or voltage fluctuations.

The S-80793SN-7Q-T1 voltage detector provides a reliable and efficient solution for monitoring voltage levels in electronic circuits. Its low current consumption, high accuracy, and small package make it ideal for a wide range of applications where stable voltage operation is critical.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess