EN
  • EN
  • DE

UPC29M33AHB-AY

Part No UPC29M33AHB-AY
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 3 Terminal Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001948-UPC29M33AHB-AY
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC29M33AHB-AY CAD Model

Description

The UPC29M33AHB-AY is a fixed positive output voltage regulator manufactured by Renesas Electronics America. It is designed to provide a stable 3.3V output voltage, making it suitable for various applications requiring regulated power, such as microcontroller power supplies, digital circuits, and portable devices.

Applications

  • Microcontroller Power Supply: Provides a stable 3.3V supply for microcontrollers in embedded systems.
  • Digital Circuit Power: Used to power digital circuits and logic gates requiring a precise 3.3V supply.
  • Portable Devices: Employed in battery-powered portable devices to regulate voltage and extend battery life.
  • Communication Equipment: Integrated into communication devices to ensure stable operation of electronic components.

Features

  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
  • Low Dropout Voltage: Offers a low dropout voltage, allowing it to operate with a small difference between input and output voltage.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Offers thermal shutdown protection to prevent damage from overheating.
  • Small Package: Comes in a small package for compact circuit designs.

Benefits

  • Stable Power Supply: Ensures a stable and accurate 3.3V output voltage, improving device performance.
  • Extended Battery Life: Low dropout voltage helps extend battery life in portable devices.
  • Enhanced Reliability: Protection features ensure reliable operation in various conditions.
  • Compact Design: Small package allows for easy integration into compact circuit designs.

Additional Details

The UPC29M33AHB-AY typically operates with an input voltage range of 4.8V to 12V and provides an output current of up to 500mA. It is often packaged in a SOT-89 or similar small package for surface mount assembly. The regulator's low dropout voltage, overcurrent protection, and thermal shutdown features make it an ideal choice for applications requiring precise and efficient power regulation. This device is designed to provide a clean and stable power source, which is critical for the reliable operation of sensitive electronic components.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess