EN
  • EN
  • DE

S-80818CLMC-B6D-T2

Part No S-80818CLMC-B6D-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063206-S-80818CLMC-B6D-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80818CLMC-B6D-T2 CAD Model

Description

The S-80818CLMC-B6D-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the power supply voltage of electronic devices and issue a reset signal when the voltage drops below a specific threshold. It's crucial for ensuring the stable operation of microcontrollers and other digital circuits by preventing malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller Reset: Resets the microcontroller during power-up or brown-out conditions.
  • CPU Reset: Ensures the proper functioning of CPUs by providing a reliable reset signal.
  • Power Supply Monitoring: Monitors the power supply voltage and provides an alert signal if it falls below a safe level.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is low.
  • Industrial Equipment: Protects sensitive electronic components from damage due to voltage fluctuations.

Features

  • Detection Voltage: 1.8V (Indicated by the '18' in 'S-80818CLMC').
  • High-Precision Detection Voltage: Ensures accurate and reliable voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package: Available in compact packages for space-saving designs.
  • Built-in Hysteresis: Prevents output chattering due to noise around the detection threshold.
  • CMOS Output: Compatible with CMOS logic circuits.

Benefits

  • Enhanced System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low current consumption maximizes battery runtime in portable devices.
  • Simplified Circuit Design: Requires minimal external components.
  • Reduced Board Space: Compact package size allows for smaller and more efficient designs.
  • Improved System Stability: Provides a stable and reliable reset signal.

The S-80818CLMC-B6D-T2 functions by continuously monitoring the input voltage. When the voltage falls below the specified detection voltage (1.8V), the output signal is asserted, indicating a low-voltage condition. The built-in hysteresis prevents the output from oscillating due to minor voltage fluctuations near the threshold. The CMOS output provides a clean and reliable signal that can be directly interfaced with a microcontroller or other digital logic circuits. This voltage detector is suitable for a wide range of applications where reliable voltage monitoring is critical.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess