EN
  • EN
  • DE

S-80818CNMC-B8D-T2

Part No S-80818CNMC-B8D-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063207-S-80818CNMC-B8D-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80818CNMC-B8D-T2 CAD Model

Description

The S-80818CNMC-B8D-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a predetermined threshold. This functionality is essential in preventing malfunctions and ensuring data integrity in electronic devices, especially those utilizing microcontrollers and memory.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, and brownout conditions.
  • Memory Protection: Prevents data corruption in volatile memory by triggering a reset when the voltage is insufficient for reliable operation.
  • Power Management Systems: Monitors battery voltage in portable devices and initiates shutdown procedures to prevent deep discharge.
  • Industrial Control Systems: Ensures the safe and reliable operation of industrial equipment by monitoring power supply voltage.
  • Consumer Electronics: Protects sensitive components in consumer electronics devices from voltage fluctuations.

Features

  • Detection Voltage: 1.8V (Implied by '18' in S-80818CNMC).
  • High Accuracy: Provides precise voltage detection for reliable operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained designs.
  • Built-in Hysteresis: Prevents output chattering due to noise around the detection threshold.
  • N-channel Open Drain Output: Offers flexibility in interfacing with different logic levels.

Benefits

  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing malfunctions caused by low voltage.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Enhanced Safety: Protects sensitive components from damage due to voltage fluctuations.

The S-80818CNMC-B8D-T2 operates by continuously monitoring the input voltage. When the voltage drops below the specified detection threshold (1.8V), the output pin transitions to a low state (N-channel open drain output requires a pull-up resistor). Once the voltage rises above the threshold plus the hysteresis voltage, the output returns to its high state. The hysteresis prevents unwanted oscillations of the output signal when the input voltage is near the threshold. This voltage detector is an essential component for ensuring the stable and reliable operation of a wide range of electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess