EN
  • EN
  • DE

S-80819ALNP

Part No S-80819ALNP
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186653-S-80819ALNP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80819ALNP CAD Model

Description

The S-80819ALNP is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the input voltage and issue a reset signal if the voltage drops below a certain threshold, ensuring that the connected microcontroller or other sensitive circuits operate reliably. It's a crucial component for preventing malfunctions and data corruption in embedded systems.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up, power-down, and brown-out conditions.
  • CPU Reset Circuits: Monitors CPU voltage and triggers a reset if it falls below the specified level.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a reset when the voltage is too low.
  • Power Management Systems: Monitors battery voltage and initiates a shutdown sequence to prevent deep discharge.
  • Industrial Control Systems: Protects sensitive components from voltage fluctuations in industrial environments.

Features

  • Detection Voltage: 1.9V (Based on the '19' in 'S-80819ALNP').
  • High Accuracy: Provides precise voltage detection for reliable operation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered devices.
  • Small Package: Available in compact packages for space-saving designs.
  • Built-in Hysteresis: Prevents output chattering due to noise around the detection threshold.
  • N-channel Open Drain Output: Offers flexibility in interfacing with various logic levels.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low current consumption helps maximize battery runtime.
  • Simplified Design: Requires minimal external components.
  • Reduced Board Space: Small package footprint allows for compact designs.
  • Enhanced Safety: Protects sensitive components from damage due to voltage fluctuations.

The S-80819ALNP operates by continuously monitoring the input voltage. If the voltage falls below the detection threshold of 1.9V, the N-channel open drain output is asserted, typically pulling the reset line low (requires a pull-up resistor). When the voltage rises above the threshold plus the hysteresis voltage, the output is de-asserted. The hysteresis feature prevents the output from oscillating when the input voltage is near the threshold. This IC is a critical component for ensuring the stable and reliable operation of a wide range of electronic devices.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess