EN
  • EN
  • DE

S-8081BF-TB

Part No S-8081BF-TB
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186660-S-8081BF-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8081BF-TB CAD Model

Description

The S-8081BF-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold. It's particularly useful in applications requiring reliable voltage monitoring for safeguarding sensitive circuits and ensuring stable operation.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, preventing erratic behavior.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect undervoltage conditions and initiate protective measures.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Ensures stable operation of critical control systems by monitoring voltage levels and triggering alarms or shutdowns in case of anomalies.
  • Automotive Electronics: Protects sensitive automotive electronics from voltage fluctuations and ensures reliable operation under harsh conditions.

Features

  • Low Operating Voltage: Operates at low voltage levels, making it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Provides precise voltage detection with minimal variation.
  • Low Current Consumption: Minimizes power drain, extending battery life.
  • Built-in Hysteresis: Prevents output oscillation near the threshold voltage, ensuring stable operation.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Improved System Reliability: Protects sensitive circuits from damage due to voltage fluctuations.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Simplified Design: Reduces the complexity of voltage monitoring circuits.
  • Reduced Component Count: Integrates voltage detection functionality into a single chip.
  • Enhanced Safety: Prevents system malfunctions caused by abnormal voltage conditions.

The S-8081BF-TB is an essential component for ensuring the reliable operation of electronic systems. Its voltage detection capabilities and low power consumption make it ideal for a wide range of applications. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess