The S-80828CNNB-B8N-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device monitors the input voltage of a system and generates a reset signal when the voltage drops below a specified threshold. This is critical in preventing malfunctions and data corruption in microcontrollers, microprocessors, and other digital circuits during undervoltage conditions, ensuring system reliability and stability.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Portable electronic equipment
- Industrial control systems
Features
- Detection Voltage: 2.8V (Typical)
- High-precision voltage detection
- Ultra-low current consumption
- Small package size
- Built-in hysteresis characteristics
- Open-drain output
Benefits
- Prevents system failures and data loss due to undervoltage.
- Extends battery life in portable applications with its low power consumption.
- Reduces board space with its small form factor.
- Provides reliable and accurate voltage monitoring.
- Simplifies circuit design through integrated functionality.
The S-80828CNNB-B8N-T2 features a highly accurate detection voltage, facilitating precise monitoring of the supply voltage. Its ultra-low current consumption makes it particularly suitable for battery-operated devices, contributing to extended battery life. The integrated hysteresis ensures a stable and clean reset signal, preventing unwanted oscillations. The open-drain output offers flexible interfacing options with various microcontroller and microprocessor architectures. The compact package design enables easy integration into space-constrained applications.
This voltage detector is widely utilized in applications where a stable and reliable power supply is paramount. It delivers a straightforward and effective solution for protecting sensitive electronic components from damage due to undervoltage scenarios. Its compact size renders it especially well-suited for implementation in space-limited applications.