EN
  • EN
  • DE

S-80830CLMC-B6P-T2

Part No S-80830CLMC-B6P-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063276-S-80830CLMC-B6P-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80830CLMC-B6P-T2 CAD Model

Description

The S-80830CLMC-B6P-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It belongs to the S-808xx series of voltage detectors, designed to monitor supply voltage levels and generate a reset signal when the voltage drops below a specific threshold. These detectors are crucial for ensuring stable operation of microcontrollers and other digital circuits.

Applications

  • Microcontroller reset
  • CPU reset
  • Power supply monitoring
  • Battery backup systems
  • Portable electronic devices

Features

  • High-accuracy detection voltage
  • Low current consumption
  • Small package
  • Built-in hysteresis
  • CMOS output

Benefits

  • Ensures reliable system startup by preventing operation at insufficient voltage.
  • Extends battery life in portable applications thanks to minimized current draw.
  • Reduces board space requirements with its compact footprint.
  • Prevents output chattering near the threshold voltage thanks to hysteresis.
  • Provides direct interfacing with digital circuits through its CMOS output.

The S-80830CLMC-B6P-T2 features a detection voltage of 3.0V. The device is designed for low power consumption, making it suitable for battery-powered applications. The built-in hysteresis prevents the device from oscillating when the input voltage is near the threshold voltage. The CMOS output provides a strong, clean signal for direct connection to microcontrollers and other digital circuits. It usually comes in a small package, such as SOT-23 or similar, which saves PCB space. This voltage detector is commonly used to reset microcontrollers when the supply voltage drops below a certain level, ensuring proper operation and preventing data corruption. The precise voltage detection level contributes to the overall system reliability. It is widely used in applications such as portable electronics, consumer electronics, and industrial control systems. The 'T2' at the end of the part number indicates a specific tape and reel packaging for automated assembly.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0815 $117.0970
59+ $2.9845 $176.0855
80+ $2.8887 $231.0960
104+ $2.7928 $290.4512
139+ $2.5040 $348.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess