EN
  • EN
  • DE

S-80834CNUA-B8T-T2

Part No S-80834CNUA-B8T-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063306-S-80834CNUA-B8T-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80834CNUA-B8T-T2 CAD Model

Description

The S-80834CNUA-B8T-T2 is a voltage detector manufactured by SII Semiconductor Corporation. As part of the S-80834 series, this CMOS voltage detector IC monitors the power supply voltage and provides a reset signal when the voltage falls below a predetermined threshold. The device is designed for high accuracy and low power consumption, making it suitable for various battery-powered and voltage-sensitive applications.

Applications

  • Microcontroller and Microprocessor Reset: Ensures reliable system startup and prevents malfunctions by resetting the microcontroller or microprocessor during voltage drops.
  • Battery-Powered Devices: Monitors battery voltage levels in portable devices such as smartphones, tablets, and wearables to prevent deep discharge and system instability.
  • Power Management Systems: Used in power management circuits to detect undervoltage conditions and initiate protective actions.
  • Memory Protection: Prevents data corruption in memory devices by detecting voltage drops and initiating write protection or shutdown procedures.
  • Industrial Control Systems: Monitors power supply voltage in industrial control equipment to ensure reliable operation and prevent equipment damage.

Features

  • High-Precision Voltage Detection: Provides accurate voltage monitoring with minimal tolerance, ensuring reliable reset operation.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, making it suitable for diverse applications.
  • Open-Drain Output: Offers flexibility in connecting to various types of circuits.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and reducing board space.
  • Compact Solution: Small package size allows for integration into densely populated circuit boards.
  • Voltage Protection: Protects sensitive components from damage caused by undervoltage conditions.

Additional Details

The S-80834CNUA-B8T-T2 features a fixed detection voltage and an N-channel open-drain output. It operates over a temperature range of -40°C to +85°C. The typical supply current is very low, contributing to its suitability for battery-powered applications. The device is available in a SOT-23-5 package.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess