EN
  • EN
  • DE

S-80837ANUP-ED1-T2

Part No S-80837ANUP-ED1-T2
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836442-S-80837ANUP-ED1-T2
Ultra Librarian 3D Model Ultra Librarian S-80837ANUP-ED1-T2 CAD Model

Description

The S-80837ANUP-ED1-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is engineered to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a predetermined threshold. This function is critical for preventing erratic behavior and ensuring the stable operation of microcontrollers, memory devices, and other digital circuits.

Applications

  • Microcontroller reset circuits
  • Power-on reset (POR) circuits
  • Battery voltage monitoring
  • System voltage supervision
  • Portable electronic devices

Features

  • High-accuracy voltage detection: The S-80837ANUP-ED1-T2 offers precise voltage detection, ensuring reliable reset functionality.
  • Low current consumption: This device consumes minimal current, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Built-in hysteresis: Hysteresis prevents chattering or oscillations around the threshold voltage, enhancing system stability.
  • Small package size: The compact package allows for easy integration into space-constrained PCBs.
  • Open-drain output: An open-drain output provides flexibility in interfacing with various logic circuits.

Benefits

  • Prevents system malfunction by providing a reliable reset signal during undervoltage conditions.
  • Protects sensitive electronic components from damage due to voltage drops.
  • Extends battery life in portable devices due to its low power consumption.
  • Simplifies circuit design with its integrated features and small footprint.
  • Enhances overall system reliability and reduces the risk of unexpected behavior.

Additional Details

The S-80837ANUP-ED1-T2 has a detection voltage of 3.7V. It typically operates over a temperature range of -40°C to +85°C. The open-drain output requires a pull-up resistor to a positive voltage supply. The device is commonly used in applications where a reliable and low-power voltage monitoring solution is required.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess