The S-80837CNNB-B8W-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This function is crucial for ensuring the proper operation and preventing malfunctions in various electronic devices.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Logic circuit reset circuits
- Battery-powered devices
- Power management systems
Features
- High-accuracy detection voltage
- Low current consumption
- Small package size
- Wide operating voltage range
- Hysteresis characteristics
Benefits
- Improved system reliability by preventing malfunctions due to voltage drops
- Extended battery life in portable devices due to low current consumption
- Simplified circuit design due to the integrated reset function
- Reduced board space requirements due to the small package size
- Stable operation over a wide range of temperatures and voltages
Additional Details
The S-80837 series offers various detection voltage thresholds to accommodate different system requirements. The specific detection voltage for the S-80837CNNB-B8W-T2 is 3.7V. The device includes hysteresis, which prevents chattering or oscillations around the threshold voltage. The output is an N-channel open drain output. It operates over a temperature range suited for industrial applications. The device's low current consumption makes it ideal for use in battery-powered equipment, where minimizing power drain is essential.
The S-80837CNNB-B8W-T2 voltage detector is commonly used in applications where it is critical to monitor the power supply voltage and provide a reliable reset signal to microcontrollers or other digital circuits. This ensures that the system starts up correctly and operates safely, even under fluctuating power conditions.