The S-80839ANUP-ED3-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This is crucial for preventing malfunctions and ensuring stable operation in various electronic devices.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power supply monitoring
- Battery-powered devices
- Industrial control systems
Features
- High-accuracy detection voltage
- Low current consumption
- Compact package (SOT-89-3)
- Wide operating voltage range
- Hysteresis characteristics
Benefits
- Improved system reliability
- Extended battery life in portable devices
- Simplified circuit design
- Reduced board space requirements
- Stable operation over a wide range of temperatures and voltages
Additional Details
The S-80839ANUP-ED3-T2 features a detection voltage of 3.9V. The hysteresis prevents chattering or oscillations around the threshold voltage. The output is an N-channel open drain output. It operates over a temperature range suitable for industrial applications. The low current consumption makes it ideal for use in battery-powered equipment, where minimizing power drain is essential. Its SOT-89-3 package offers a balance between size and thermal performance. It is commonly used in applications where it is critical to monitor the power supply voltage and provide a reliable reset signal to microcontrollers or other digital circuits, ensuring correct system startup and safe operation under fluctuating power conditions.