EN
  • EN
  • DE

S-80842CNNB-B83-T2

Part No S-80842CNNB-B83-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063344-S-80842CNNB-B83-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80842CNNB-B83-T2 CAD Model

Description

The S-80842CNNB-B83-T2 is a CMOS voltage detector IC manufactured by SII Semiconductor Corporation. This IC is specifically designed to monitor voltage levels and trigger a reset signal when the voltage drops below a predetermined threshold. It is known for its high accuracy, low power consumption, and compact size, making it suitable for various applications.

Applications:

  • Microcontroller Reset: Ensures proper microcontroller initialization during power-up or voltage dips.
  • Power Supply Monitoring: Monitors the voltage of power supplies to prevent damage to connected devices.
  • Battery Management Systems: Protects batteries from deep discharge by monitoring voltage levels.
  • Industrial Automation: Provides voltage supervision in industrial control systems for enhanced reliability.
  • Consumer Electronics: Integrated into a variety of consumer devices for voltage monitoring and protection.

Features:

  • Precise Detection Voltage: Offers accurate voltage detection at a predetermined threshold (4.2V).
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • Compact Package: Available in a small SOT-23-3 package, ideal for space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range (-40°C to +85°C).
  • Built-in Hysteresis: Prevents output chattering during voltage transitions.
  • CMOS Technology: Ensures stable and reliable operation.

Benefits:

  • Enhanced System Reliability: Prevents system failures due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, increasing the runtime of battery-powered devices.
  • Simplified Design: Integrates voltage detection functionality into a single, easy-to-use component.
  • Component Protection: Safeguards sensitive electronic components from damage caused by voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The S-80842CNNB-B83-T2 typically draws only 0.8 μA of supply current. Its output type is N-channel open drain. The device is RoHS compliant. The SOT-23-3 package allows for easy and efficient integration into a variety of electronic circuits. Its ability to accurately monitor voltage levels and provide a reset signal makes it an essential component in ensuring the stable and reliable operation of electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Panjit
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9776 $71.9104
8+ $14.7505 $118.0040
13+ $14.2897 $185.7661
17+ $13.8288 $235.0896
22+ $13.3680 $294.0960
29+ $11.9854 $347.5766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess