EN
  • EN
  • DE

S-80843CNNB-B84-T2

Part No S-80843CNNB-B84-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063348-S-80843CNNB-B84-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80843CNNB-B84-T2 CAD Model

Description

The S-80843CNNB-B84-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits, and when the voltage drops below a specified threshold, it generates a reset signal. This feature is essential for preventing malfunctions and ensuring the stable operation of electronic devices. It is widely used in applications where voltage monitoring and reset functionality are crucial.

Applications:

  • Microcontroller Reset Circuits: Ensures proper microcontroller initialization during power-up or brown-out conditions.
  • Power Management Systems: Monitors voltage levels to protect sensitive components from undervoltage conditions.
  • Battery-Powered Devices: Prevents deep discharge of batteries by monitoring voltage levels.
  • Industrial Control Systems: Provides voltage supervision in industrial control systems for enhanced reliability.
  • Consumer Electronics: Integrated into various consumer electronic devices for voltage monitoring and reset functionality.

Features:

  • Precise Voltage Detection: Accurately detects voltage levels with a threshold of 4.3V.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact SOT-23 package, ideal for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range (-40°C to +85°C).
  • Built-in Hysteresis: Prevents oscillation during voltage transitions.
  • CMOS Technology: Provides stable and reliable performance.

Benefits:

  • Improved System Reliability: Prevents system failures due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

Additional Details:

The S-80843CNNB-B84-T2 typically draws only 0.8 μA of supply current. It features an N-channel open drain output. The device is RoHS compliant. The SOT-23 package allows for easy integration into compact electronic circuits. Its ability to accurately monitor voltage levels and provide a reset signal makes it a crucial component in ensuring the stable and reliable operation of electronic systems. It is commonly used in systems requiring precise voltage supervision and low power consumption.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess