The S-80846CLMC-S67T2G is a voltage detector IC produced by SII Semiconductor Corporation. It's designed to monitor voltage levels and trigger a reset or interrupt when the voltage falls below a specific threshold. This functionality is crucial for maintaining the stability and reliability of electronic systems, particularly those involving microcontrollers and other sensitive components.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-operated devices
- Industrial control systems
- Automotive electronics
Features
- Precise voltage detection: The device offers accurate voltage detection to ensure reliable operation.
- Low current consumption: Designed for minimal power usage, making it suitable for battery-powered applications.
- Built-in hysteresis: Prevents oscillations and ensures a clean reset signal.
- Small package size: Facilitates integration into compact electronic devices.
- Open-drain output: Provides flexibility in interfacing with various logic levels.
Benefits
- Protects microcontrollers and other components from damage due to undervoltage conditions.
- Ensures stable system operation by providing a reliable reset signal.
- Extends battery life in portable devices.
- Simplifies circuit design and reduces board space.
- Improves overall system reliability and prevents unexpected behavior.
Additional Details
The S-80846CLMC-S67T2G features a detection voltage of 4.6V. It's designed to operate over a wide temperature range, typically from -40°C to +85°C. The open-drain output requires an external pull-up resistor. This voltage detector is commonly used in a variety of applications where reliable voltage monitoring and reset functionality are essential.