The S-80846KNUA-D2C-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC monitors the input voltage and generates a reset signal when the voltage drops below a specific threshold. This function prevents microcontrollers and other sensitive electronic components from operating incorrectly or being damaged due to undervoltage conditions.
Applications
- Microcontroller reset circuitry
- Power management systems
- Battery-powered equipment
- Industrial automation
- Consumer electronics
Features
- Detection voltage: 4.6V (Nominal)
- High detection voltage accuracy
- Ultra-low current consumption
- Package: SOT-89-3
- Hysteresis is included
- Output: N-channel open drain
Benefits
- Increases system dependability by preventing errors caused by low voltage conditions.
- Extends battery life in portable devices due to its extremely low power consumption.
- Provides a reliable reset signal, preventing oscillations due to the hysteresis feature.
- Offers design versatility with the N-channel open drain output, which can be integrated into a variety of circuit configurations.
- The compact SOT-89-3 package saves board space.
The S-80846KNUA-D2C-T2 offers precise voltage detection and consumes very little power. The integrated hysteresis prevents unwanted reset signals. Its open-drain output allows easy integration into various circuits. The SOT-89-3 package is designed for applications where space is limited. This voltage detector is a robust and efficient way to protect electronic systems from undervoltage problems.