The S-80914ANMP-DDB-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. It is commonly used in various applications to ensure the stable operation of microcontrollers, microprocessors, and other sensitive electronic components.
Applications
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power management systems
- Battery-powered devices
- Industrial control systems
Features
- High-precision detection voltage: 1.4V
- Low current consumption
- Small package size: SOT-23-3
- Operating voltage range: 0.8V to 10V
- Built-in hysteresis
- Output type: N-channel open drain
Benefits
- Prevents malfunction of microcontrollers and microprocessors due to voltage drops
- Ensures stable system operation
- Extends battery life in portable devices due to low current consumption
- Saves board space due to small package size
- Provides reliable voltage monitoring with built-in hysteresis, preventing oscillation
Additional Details
The S-80914ANMP-DDB-T2 features a detection voltage of 1.4V and operates within a voltage range of 0.8V to 10V. It consumes very low current, making it suitable for battery-powered applications. The built-in hysteresis prevents the output signal from oscillating when the input voltage is near the detection threshold. The output is an N-channel open drain, which requires an external pull-up resistor. This voltage detector is available in a small SOT-23-3 package, making it easy to integrate into compact electronic devices. The DDB suffix likely refers to specific tape and reel packaging specifications for automated assembly.