The S-80921CNMC-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is a high-accuracy voltage detector with low current consumption, designed to monitor voltage levels in electronic circuits. It is available in a small package, making it suitable for space-constrained applications.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Voltage monitoring in electronic equipment
Features
- High-accuracy detection voltage: ±2.0%
- Low current consumption: 0.8 μA (typical)
- Operating voltage range: 0.8 V to 6.0 V
- Hysteresis characteristics
- Small package: SOT-23-5
- Output form: Nch open drain
Benefits
- Provides reliable voltage monitoring and prevents malfunctions due to voltage drops.
- Extends battery life in portable devices due to low current consumption.
- Simple to use and requires minimal external components.
- Suitable for a wide range of applications due to its wide operating voltage range.
- Space-saving design due to the small package size.
Additional Details
The S-80921CNMC-T2 features a built-in hysteresis, which prevents output chattering when the input voltage fluctuates around the detection threshold. The device's open-drain output allows for flexible interface with microcontrollers and other digital circuits. The detection voltage is factory-trimmed to ensure high accuracy. The operating temperature range is -40°C to +85°C. The device is available in a SOT-23-5 package.