EN
  • EN
  • DE

S-81215AG-RK-T1

Part No S-81215AG-RK-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309378-S-81215AG-RK-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-81215AG-RK-T1 CAD Model

Description

The S-81215AG-RK-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It's a highly accurate and low current consumption voltage detector, primarily used for monitoring voltage levels in electronic circuits. It's designed to detect when the input voltage drops below a certain threshold and then output a signal indicating this condition.

Applications:

  • Microcontroller reset circuits: Ensuring proper microcontroller operation by resetting it when the voltage drops below a safe level.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies to prevent damage to connected devices.
  • Battery monitoring: Monitoring battery voltage in portable devices and triggering alerts when the battery is low.
  • System power management: Powering down or switching to backup power sources when the main power supply fails.

Features:

  • High-accuracy detection voltage: Precise voltage detection threshold for reliable monitoring.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package size: Compact size allows for easy integration into small electronic devices.
  • Wide operating voltage range: Operates over a wide range of input voltages.
  • Hysteresis: Built-in hysteresis prevents chattering or oscillation around the threshold voltage.

Benefits:

  • Improved system reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Extended battery life: Low current consumption helps to extend battery life in portable devices.
  • Simplified circuit design: Integrated functions reduce the need for external components.
  • Enhanced safety: Protects connected devices from damage caused by voltage fluctuations.

The S-81215AG-RK-T1 features a detection voltage of 1.5V. The output type is N-channel open drain, and its operating temperature range spans from -40°C to +85°C. This voltage detector is designed for applications needing highly precise and reliable voltage monitoring with low power consumption.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,464 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess