EN
  • EN
  • DE

S-81225SGUP-DQH-T1

Part No S-81225SGUP-DQH-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309403-S-81225SGUP-DQH-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81225SGUP-DQH-T1 CAD Model

Description

The S-81225SGUP-DQH-T1 is a voltage tracker IC manufactured by SII Semiconductor Corporation, designed for applications that require a highly stable and accurate voltage supply. It provides a regulated output voltage that closely follows the input voltage. The "-DQH-T1" suffix refers to specific parameters of the device, such as its output voltage and packaging. The "UP" in the part number may indicate a specific production revision or feature enhancement.

Applications:

  • Power Management Systems: In portable devices like smartphones, tablets, and wearables to ensure a stable voltage supply.
  • Battery-Powered Equipment: Provides consistent voltage regulation in battery-operated devices to maximize battery life.
  • Backup Power Supplies: Maintains stable voltage levels during power interruptions in critical systems.
  • Linear Regulators: Can be used as a linear regulator for efficient voltage step-down.
  • Post-Regulation in SMPS: Enhances the output voltage accuracy and stability in switch-mode power supplies (SMPS).

Features:

  • High-Precision Tracking: Ensures accurate output voltage tracking relative to the input voltage, even under varying load conditions.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between the input and output voltages.
  • Low Quiescent Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Overcurrent Protection: Protects the device and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the IC from overheating, enhancing reliability and extending its lifespan.
  • Compact Package: Available in small packages such as SOT-23, allowing for easy integration into space-constrained designs. The “-DQH-T1” likely specifies a particular package type.

Benefits:

  • Improved Power Efficiency: Low dropout voltage and low quiescent current contribute to increased power efficiency.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection enhance overall system reliability.
  • Precise Voltage Regulation: Ensures a stable and accurate voltage output, crucial for sensitive electronic components and systems.
  • Simplified Circuit Design: Integrated protection features and a compact package simplify circuit design and reduce the number of external components.
  • Stable Performance: Provides consistent and stable performance across a wide range of operating conditions.

Additional Details:

The S-81225SGUP-DQH-T1 operates within a specific input voltage range and provides a precisely regulated output voltage. The “-DQH” designation likely refers to a specific factory-programmed output voltage or setting. The “-T1” usually indicates tape and reel packaging for automated assembly processes. For comprehensive electrical characteristics, including voltage accuracy, dropout voltage, quiescent current, protection thresholds, and packaging specifics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess