EN
  • EN
  • DE

S-81227PG-PZ-T1

Part No S-81227PG-PZ-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309404-S-81227PG-PZ-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-81227PG-PZ-T1 CAD Model

Description

The S-81227PG-PZ-T1 is a voltage detector IC produced by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide an output signal when the voltage falls below a predetermined threshold. The suffix '-PZ-T1' denotes specific parameters, likely related to the detection voltage and packaging.

Applications:

  • Microcontroller Reset Circuits: Provides a reset signal to microcontrollers when the power supply voltage drops below a safe operating level.
  • Battery Monitoring Systems: Detects low battery conditions in portable devices and triggers appropriate actions.
  • Power Failure Detection: Detects voltage drops in power supplies and initiates backup systems or safe shutdown procedures.
  • Overvoltage Protection: Can be configured to detect overvoltage conditions, triggering protection mechanisms.
  • Voltage Monitoring in Industrial Equipment: Monitors critical voltage levels in industrial machinery and systems.

Features:

  • Precise Voltage Detection: Accurately detects voltage levels with high precision, ensuring reliable monitoring.
  • Low Current Consumption: Consumes minimal current, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Provides hysteresis to prevent oscillations near the detection threshold.
  • Open-Drain Output: Features an open-drain output, allowing for flexible interfacing with other circuits.
  • Small Package: Available in a compact package, such as SOT-23 or similar, for space-constrained applications. The '-PZ-T1' likely specifies the exact package.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Improved Battery Life: Low current consumption extends battery life in portable devices.
  • Simplified Circuit Design: Integrated features simplify circuit design and reduce the number of external components required.
  • Accurate Voltage Monitoring: Provides reliable voltage monitoring for critical systems.
  • Protection against Data Corruption: Prevents data corruption in microcontrollers due to unstable voltage levels.

Additional Details:

The S-81227PG-PZ-T1 operates by monitoring the input voltage and asserting its output when the voltage falls below the detection threshold. The specific detection voltage is determined by the '-PZ' designation, which is typically a factory-programmed value. 'T1' commonly denotes tape and reel packaging. Consult the manufacturer's datasheet for detailed electrical characteristics, including detection voltage accuracy, current consumption, hysteresis voltage, and packaging dimensions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess